Artesyn Embedded Power Pressure Transmitter 3051CG2A02A1JS5M5Q4

Description
SMART PRESSURE TRANSMITTER, SERIES 3051C, DIGITAL LCD GAUGE DISPLAY, -250-250IN/H2O PRESSURE RANGE, 4-20MA TRANSMITTER SIGNAL OUTPUT W/ HART PROTOCOL, 1/2-14INCH NPT CONDUIT ENTRY SIZE, INTEGRAL MANIFOLD W/ 2 ISOLATION VALVES. FREE 2 YEAR RADWELL WARRANTY
Description
SMART PRESSURE TRANSMITTER, SERIES 3051C, DIGITAL LCD GAUGE DISPLAY, -250-250IN/H2O PRESSURE RANGE, 4-20MA TRANSMITTER SIGNAL OUTPUT W/ HART PROTOCOL, 1/2-14INCH NPT CONDUIT ENTRY SIZE, INTEGRAL MANIFOLD W/ 2 ISOLATION VALVES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 219832969 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
219832969
Pressure Transmitter 219832969
SMART PRESSURE TRANSMITTER, SERIES 3051C, DIGITAL LCD GAUGE DISPLAY, -250-250IN/H2O PRESSURE RANGE, 4-20MA TRANSMITTER SIGNAL OUTPUT W/ HART PROTOCOL, 1/2-14INCH NPT CONDUIT ENTRY SIZE, INTEGRAL MANIFOLD W/ 2 ISOLATION VALVES. FREE 2 YEAR RADWELL WARRANTY

SMART PRESSURE TRANSMITTER, SERIES 3051C, DIGITAL LCD GAUGE DISPLAY, -250-250IN/H2O PRESSURE RANGE, 4-20MA TRANSMITTER SIGNAL OUTPUT W/ HART PROTOCOL, 1/2-14INCH NPT CONDUIT ENTRY SIZE, INTEGRAL MANIFOLD W/ 2 ISOLATION VALVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 219832969
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details