Marsh Bellofram Group of Companies Pressure Transmitter 200BGG2002A10

Description
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 0-200 PSI, OUTPUT: 4-20MA, SUPPLY: 12-36 VDC, 1/4 INCH INNER DIAMETER THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 0-200 PSI, OUTPUT: 4-20MA, SUPPLY: 12-36 VDC, 1/4 INCH INNER DIAMETER THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 224294582 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
224294582
Pressure Transmitter 224294582
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 0-200 PSI, OUTPUT: 4-20MA, SUPPLY: 12-36 VDC, 1/4 INCH INNER DIAMETER THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, RANGE: 0-200 PSI, OUTPUT: 4-20MA, SUPPLY: 12-36 VDC, 1/4 INCH INNER DIAMETER THREADED NPT PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 224294582
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-P10R-S4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details