Danfoss Inc. Pressure Transmitter 060G3991

Description
PRESSURE TRANSMITTER, PRESSURE UNIT REFERENCE: GAUGE (RELATIVE), OUTPUT SIGNAL: VOLTAGE, ELECTRICAL CONNECTION: CABLE, PRESSURE CONNECTION TYPE: NPT, PRESSURE CONNECTION SIZE: 1/8-27,8M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE TRANSMITTER, PRESSURE UNIT REFERENCE: GAUGE (RELATIVE), OUTPUT SIGNAL: VOLTAGE, ELECTRICAL CONNECTION: CABLE, PRESSURE CONNECTION TYPE: NPT, PRESSURE CONNECTION SIZE: 1/8-27,8M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 24957337 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
24957337
Pressure Transmitter 24957337
PRESSURE TRANSMITTER, PRESSURE UNIT REFERENCE: GAUGE (RELATIVE), OUTPUT SIGNAL: VOLTAGE, ELECTRICAL CONNECTION: CABLE, PRESSURE CONNECTION TYPE: NPT, PRESSURE CONNECTION SIZE: 1/8-27,8M CABLE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE TRANSMITTER, PRESSURE UNIT REFERENCE: GAUGE (RELATIVE), OUTPUT SIGNAL: VOLTAGE, ELECTRICAL CONNECTION: CABLE, PRESSURE CONNECTION TYPE: NPT, PRESSURE CONNECTION SIZE: 1/8-27,8M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 24957337
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTW-P50R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details