Artesyn Embedded Power Pressure Transmitter 2051TG2A2B21AS1E5Q4

Description
PRESSURE TRANSMITTER, 2051T SERIES, EXPLOSION-PROOF, DUST IGNITION-PROOF, GAUGE TYPE, SILICONE FILLED, 1/2-14 INCH NPT / FEMALE, 14.7-150 PSI, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 1199 DIAPHRAGM SEAL, 316L SST. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE TRANSMITTER, 2051T SERIES, EXPLOSION-PROOF, DUST IGNITION-PROOF, GAUGE TYPE, SILICONE FILLED, 1/2-14 INCH NPT / FEMALE, 14.7-150 PSI, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 1199 DIAPHRAGM SEAL, 316L SST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 224340204 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
224340204
Pressure Transmitter 224340204
PRESSURE TRANSMITTER, 2051T SERIES, EXPLOSION-PROOF, DUST IGNITION-PROOF, GAUGE TYPE, SILICONE FILLED, 1/2-14 INCH NPT / FEMALE, 14.7-150 PSI, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 1199 DIAPHRAGM SEAL, 316L SST. FREE 2 YEAR RADWELL WARRANTY

PRESSURE TRANSMITTER, 2051T SERIES, EXPLOSION-PROOF, DUST IGNITION-PROOF, GAUGE TYPE, SILICONE FILLED, 1/2-14 INCH NPT / FEMALE, 14.7-150 PSI, 4-20 MA WITH DIGITAL SIGNAL BASED ON HART PROTOCOL, 1199 DIAPHRAGM SEAL, 316L SST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 224340204
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-P100R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details