Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 175
Product Name Notes
1.5KE DO-201, UNIDIRECTIONAL 43V
1.5KE36 - TRANS VOLTAGE SUPPRESS
11.3V Clamp 120A Ipp TVS Diode
11.3V Clamp 128.21A Ipp TVS Di
12.1V Clamp 120A Ipp TVS Diode T
1500W, 350V, 10%, UNIDIRECTIONAL
1500W, 36V, 10%, UNIDIRECTIONAL,
1500W, 39V, 10%, BIDIRECTIONAL,
1500W, 39V, 10%, UNIDIRECTIONAL,
1500W, 400V, 10%, UNIDIRECTIONAL
1500W, 43V, 10%, BIDIRECTIONAL,
1500W, 43V, 10%, UNIDIRECTIONAL,
1500W, 440V, 10%, UNIDIRECTIONAL
1500W, 47V, 10%, BIDIRECTIONAL,
1500W, 47V, 10%, UNIDIRECTIONAL,
1500W, 56.1V, 10%, UNIDIRECTIONA
1500W, 56V, 10%, BIDIRECTIONAL,
1500W, 62V, 10%, UNIDIRECTIONAL,
1500W, 75V, 10%, UNIDIRECTIONAL,
1500W, 82V, 10%, BIDIRECTIONAL,
1500W, 82V, 10%, UNIDIRECTIONAL,
1500W, 9.1V, 10%, BIDIRECTIONAL,
1500W, 9.1V, 10%, UNIDIRECTIONAL
1500W, 91V, 10%, BIDIRECTIONAL,
1500W, 91V, 10%, UNIDIRECTIONAL,
15KW TVS BIDIRECTIONAL
15KW TVS UNIDIRECTIONAL
30V,Clamp 43.5A Ipp TVS Diode Th
33V,Clamp 31.45A Ipp TVS Diode T
51V, Clamp 20.41A Ipp TVS Diode
51V,Clamp 21.4A Ipp TVS Diode T
6.8V Clamp 138.89A Ipp TVS Diode
6.8VClamp 138.89A Ipp TVS Diode
7.5V Clamp 128.21A Ipp TVS Diode
98V Clamp 15.31A Ipp TVS Diode T
Bi-directional TVS 15000W, Case
Circuit Protection - TVS
TVS 33V, Clamp31.45A Ipp TVS Dio
TVS D5.4X7.5 25.6V 1500W BIDIR
TVS D5.4X7.5 28.2V 1500W BIDIR
TVS D5.4X7.5 28.2V 1500W UNIDIR
TVS D5.4X7.5 33.3V 1500W UNIDIR
TVS D5.4X7.5 36.8V 1500W BIDIR
TVS D5.4X7.5 376V 1500W BIDIR
TVS D5.4X7.5 376V 1500W UNIDIR
TVS D5.4X7.5 40.2V 1500W BIDIR
TVS D5.4X7.5 43.6V 1500W BIDIR
TVS D5.4X7.5 43.6V 1500W UNIDIR
TVS D5.4X7.5 47.8V 1500W BIDIR
TVS D5.4X7.5 5.8V 1500W BIDIR
TVS D5.4X7.5 5.8V 1500W UNIDIR
TVS D5.4X7.5 6.4V 1500W BIDIR
TVS D5.4X7.5 60.7V 1500W BIDIR
TVS D5.4X7.5 64.1V 1500W UNIDIR
TVS D5.4X7.5 7.7V 1500W BIDIR
TVS D5.4X7.5 7.7V 1500W UNIDIR
TVS D5.4X7.5 77.8V 1500W BIDIR
TVS D5.4X7.5 77.8V 1500W UNIDIR
TVS D5.4X7.5 7V 1500W BIDIR
TVS D5.4X7.5 7V 1500W UNIDIR
TVS DIODE 100VWM 161.3VC P600
TVS DIODE 100VWM 170.1VC P600
TVS DIODE 100VWM P600
TVS DIODE 110VWM 178.6VC P600
TVS DIODE 110VWM P600
TVS DIODE 120VWM 192.3VC P600
TVS DIODE 120VWM 202.65VC P600
TVS DIODE 120VWM P600
TVS DIODE 130VWM 208.3VC P600
TVS DIODE 130VWM P600
TVS DIODE 150VWM 241.9VC P600
TVS DIODE 150VWM P600
TVS DIODE 15KP
TVS DIODE 160VWM 258.6VC P600
TVS DIODE 160VWM 271.95VC P600
TVS DIODE 160VWM P600
TVS DIODE 170VWM 272.7VC P600
TVS DIODE 170VWM 288.75VC P600
TVS DIODE 170VWM P600
TVS DIODE 17VWM 29.3VC P600
TVS DIODE 17VWM 30.77VC P600
TVS DIODE 17VWM P600
TVS DIODE 180VWM 288.5VC P600
TVS DIODE 180VWM P600
TVS DIODE 18VWM 30.9VC P600
TVS DIODE 18VWM 32.45VC P600
TVS DIODE 18VWM P600
TVS DIODE 200VWM 319.1VC P600
TVS DIODE 200VWM P600
TVS DIODE 20VWM 36.02VC P600
TVS DIODE 22VWM 38.96VC P600
TVS DIODE 24VWM 42.53VC P600
TVS DIODE 25.6VWM 41.4VC 1.5KE
TVS DIODE 25.6VWM 41.4VC AXIAL
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE 25.6VWM 41.4VC DO201AE
TVS DIODE 25.6VWM 41.4VC
TVS DIODE 25.6VWM 53.5VC DO201
TVS DIODE 26VWM 46.2VC P600
TVS DIODE 28.2VWM 45.7VC 1.5KE
TVS DIODE 28.2VWM 45.7VC AXIAL
TVS DIODE 28.2VWM 45.7VC DO201
TVS DIODE 28.2VWM 45.7VC DO201AE
TVS DIODE 28.2VWM 59VC DO201
TVS DIODE 28VWM 49.88VC P600
TVS DIODE 299VWM 618VC DO201
TVS DIODE 30.8VWM 49.9VC 1.5KE
TVS DIODE 30.8VWM 49.9VC AXIAL
TVS DIODE 30.8VWM 49.9VC DO201
TVS DIODE 30.8VWM 49.9VC DO201AE
TVS DIODE 30.8VWM 64.3VC DO201
TVS DIODE 300VWM 482VC 1.5KE
TVS DIODE 300VWM 482VC DO201
TVS DIODE 30VWM 53.24VC P600
TVS DIODE 324VWM 574VC 1.5KE
TVS DIODE 33.3VWM 53.9VC 1.5KE
TVS DIODE 33.3VWM 53.9VC AXIAL
TVS DIODE 33.3VWM 53.9VC DO201
TVS DIODE 33.3VWM 53.9VC DO201AE
TVS DIODE 33.3VWM 69.7VC DO201
TVS DIODE 33VWM 54.8VC R6
TVS DIODE 33VWM 57.54VC P600
TVS DIODE 342VWM 548VC 1.5KE
TVS DIODE 342VWM 548VC DO201
TVS DIODE 342VWM 548VC DO201AE
TVS DIODE 342VWM 706VC DO201
TVS DIODE 36.8VWM 59.3VC 1.5KE
TVS DIODE 36.8VWM 59.3VC DO201
TVS DIODE 36.8VWM 59.3VC DO201AE
TVS DIODE 36VWM 59.7VC R6
TVS DIODE 36VWM 62.69VC P600
TVS DIODE 376VWM 602VC 1.5KE
TVS DIODE 376VWM 776VC DO201
TVS DIODE 40.2VWM 64.8VC 1.5KE
TVS DIODE 40.2VWM 64.8VC AXIAL
TVS DIODE 40.2VWM 64.8VC DO201
TVS DIODE 40.2VWM 64.8VC DO201AE
TVS DIODE 40.2VWM 84VC DO201
TVS DIODE 408VWM 658VC 1.5KE
TVS DIODE 408VWM 658VC DO201
TVS DIODE 40VWM 69.09VC P600
TVS DIODE 43.6VWM 70.1VC 1.5KE
TVS DIODE 43.6VWM 70.1VC AXIAL
TVS DIODE 43.6VWM 70.1VC DO201
TVS DIODE 43.6VWM 70.1VC DO201AE
TVS DIODE 434VWM 698VC 1.5KE
TVS DIODE 434VWM 698VC DO201
TVS DIODE 43VWM 73.19VC P600
TVS DIODE 451VWM 725VC DO201
TVS DIODE 459VWM 740VC 1.5KE
TVS DIODE 45VWM 76.65VC P600
TVS DIODE 460VWM 740VC DO201
TVS DIODE 468VWM 760VC DO201
TVS DIODE 47.8VWM 100VC DO201
TVS DIODE 47.8VWM 77VC 1.5KE
TVS DIODE 47.8VWM 77VC AXIAL
TVS DIODE 47.8VWM 77VC DO201
TVS DIODE 48VWM 81.59VC P600
TVS DIODE 5.5VWM 10.8VC 1.5KE
TVS DIODE 5.8VWM 10.5VC 1.5KE
TVS DIODE 5.8VWM 10.5VC AXIAL
TVS DIODE 5.8VWM 10.5VC DO201
TVS DIODE 5.8VWM 10.5VC DO201AE
TVS DIODE 5.8VWM 13.4VC DO201
TVS DIODE 512VWM 828VC DO201
TVS DIODE 51VWM 86.94VC P600
TVS DIODE 53VWM 111VC DO201
TVS DIODE 53VWM 85VC 1.5KE
TVS DIODE 53VWM 85VC AXIAL
TVS DIODE 53VWM 85VC DO201
TVS DIODE 53VWM 85VC
TVS DIODE 58.1VWM 121VC DO201
TVS DIODE 58.1VWM 92VC 1.5KE
TVS DIODE 58.1VWM 92VC AXIAL
TVS DIODE 58.1VWM 92VC DO201
TVS DIODE 58.1VWM 92VC DO201AE
TVS DIODE 58VWM 98.7VC P600
TVS DIODE 6.4VWM 11.3VC 1.5KE
TVS DIODE 6.4VWM 11.3VC DO201
TVS DIODE 6.4VWM 11.3VC DO201AE
TVS DIODE 6.4VWM 14.5VC DO201
TVS DIODE 60VWM 102.17VC P600
TVS DIODE 64.1VWM 103VC AXIAL
TVS DIODE 64.1VWM 103VC DO201
TVS DIODE 64.1VWM 104VC 1.5KE
TVS DIODE 64VWM 109.2VC P600
TVS DIODE 7.02VWM 12.1VC 1.5KE
TVS DIODE 7.02VWM 12.1VC DO201
TVS DIODE 7.02VWM 12.1VC DO201AE
TVS DIODE 7.78VWM 13.4VC 1.5KE
TVS DIODE 7.78VWM 13.4VC AXIAL
TVS DIODE 7.78VWM 13.4VC DO201
TVS DIODE 70.1VWM 113VC 1.5KE
TVS DIODE 70.1VWM 113VC AXIAL
TVS DIODE 70.1VWM 113VC DO201
TVS DIODE 70.1VWM 113VC DO201AE
TVS DIODE 70.1VWM 146VC DO201
TVS DIODE 70VWM 119.7VC P600
TVS DIODE 75VWM 128.1VC P600
TVS DIODE 77.8VWM 125VC 1.5KE
TVS DIODE 77.8VWM 125VC AXIAL
TVS DIODE 77.8VWM 125VC DO201
TVS DIODE 85VWM 137VC R6
TVS DIODE 85VWM 143.85VC P600
TVS DIODE 90VWM 153.3VC P600
TVS DIODE BP 110VRWM 178.6VC
TVS DIODE BP 130VRWM 208.3VC
TVS DIODE BP 160VRWM 258.6VC
TVS DIODE BP 170VRWM 272.7VC
TVS DIODE BP 17VRWM 29.3VC
TVS DIODE BP 200VRWM 319.1VC
TVS DIODE BP 220VRWM 356.0VC
TVS DIODE BP 260VRWM 416.7VC
TVS DIODE BP 33VRWM 54.7VC
TVS DIODE BP 36VRWM 59.8VC
TVS DIODE DO201
TVS DIODE UP 110VRWM 178.6VC
TVS DIODE UP 120VRWM 192.3VC
TVS DIODE UP 170VRWM 272.7VC
TVS DIODE UP 180VRWM 288.5VC
TVS DIODE UP 200VRWM 319.1VC
TVS DIODE UP 260VRWM 416.7VC
TVS DIODE UP 26VRWM 44.0VC
TVS DIODE UP 280VRWM 454.5VC
TVS DIODE UP 40VRWM 65.8VC
TVS, 29.1V, 1500W Bi
TVS, BI-DIR, 15000W, 200V, P600

<< Prev Next >>