Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP58
98.7V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 58VWM 98.7VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP58 | 15KP58-ND | 15KP58 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP58 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 94 volts | 98.7 volts | 98.7 volts |
| VBR | 64.4 to ? volts | 60.86 volts | 60.86 volts |
| Configuration | Single |