11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KE
1.5KW,7.5V 5%,BIDIR,AXIAL TVS
TVS DIODE 6.4VWM 11.3VC 1.5KE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE7.5CA-E3/73-ND | 78K1575 | 1.5KE7.5CA-E3/73 |
| Product Name | TVS Diodes | 1.5Kw,7.5V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.3 volts | 11.3 volts |