12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 7.02VWM 12.1VC 1.5KE
1.5KW,8.2V 5%,BIDIR,AXIAL TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE8.2CA-E3/73-ND | 1.5KE8.2CA-E3/73 | 78K1618 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,8.2V 5%,bidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 12.1 volts | 12.1 volts |