Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP28C
49.88V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 28VWM 49.88VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP28C | 15KP28C-ND | 15KP28C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP28C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 47.5 volts | 49.88 volts | 49.88 volts |
| VBR | 31.1 to ? volts | 29.39 volts | 29.39 volts |
| Configuration | Single |