Micro Commercial Components Corp. TVS Protection Diode 15KP36CA-TP

Description
TVS DIODE 36VWM 59.7VC R6 Product overview: 15KP36CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP36CA-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 36VWM 59.7VC R6 Product overview: 15KP36CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP36CA-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-15KP36CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-15KP36CA-TP
TVS Protection Diode 144-15KP36CA-TP
TVS DIODE 36VWM 59.7VC R6 Product overview: 15KP36CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP36CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 59.7VC R6 Product overview: 15KP36CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP36CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 15KP36CA-TP - 905394-15KP36CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 15KP36CA-TP
905394-15KP36CA-TP
TVS - TVS - Diodes - 15KP36CA-TP 905394-15KP36CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 905394-15KP36CA-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 59.7V Clamp - Ipp Tvs Diode Through Hole R-6 Package: R6, Axial Package: Reel - TR Mounting: Through Hole Family Name: 15KP Categories: Circuit Protection Case / Package: R-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KP36CA-TPTR, 15KP36CATP, 15KP36CA-TPCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 905394-15KP36CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 59.7V Clamp - Ipp Tvs Diode Through Hole R-6
Package: R6, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 15KP
Categories: Circuit Protection
Case / Package: R-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15KP36CA-TPTR, 15KP36CATP, 15KP36CA-TPCT

Buy Now Datasheet
TVS Diodes - 15KP36CA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
59.7V Clamp Ipp Tvs Diode Through Hole R-6

59.7V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 15KP36CA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
59.7V Clamp Ipp Tvs Diode Through Hole R-6

59.7V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KP36CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KP36CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KP36CA-TP
TVS DIODE 36VWM 59.7VC R6

TVS DIODE 36VWM 59.7VC R6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-15KP36CA-TP 905394-15KP36CA-TP 15KP36CA-TPCT-ND 15KP36CA-TP
Product Name TVS Protection Diode TVS - TVS - Diodes - 15KP36CA-TP TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) R-6 R-6, Axial R-6
Peak Pulse Power 15000 watts 15000 watts 15000 watts
Unlock Full Specs
to access all available technical data