Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP36C
62.69V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 36VWM 62.69VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP36C | 15KP36C-ND | 15KP36C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP36C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 59.7 volts | 62.69 volts | 62.69 volts |
| VBR | 40 to ? volts | 37.8 volts | 37.8 volts |
| Configuration | Single |