Micro Commercial Components Corp. TVS - TVS - Diodes - 15KP33A-TP 15KP33A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 905392-15KP33A-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 54.8V Clamp - Ipp Tvs Diode Through Hole R-6 Package: Reel - TR Package: R6, Axial Mounting: Through Hole Family Name: 15KP Categories: Circuit Protection Case / Package: R-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KP33ATP, -15KP33A-TPCT, -15KP33A-TPTR, 15KP33A-TPCT, 15KP33A-TPTR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 905392-15KP33A-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 54.8V Clamp - Ipp Tvs Diode Through Hole R-6 Package: Reel - TR Package: R6, Axial Mounting: Through Hole Family Name: 15KP Categories: Circuit Protection Case / Package: R-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KP33ATP, -15KP33A-TPCT, -15KP33A-TPTR, 15KP33A-TPCT, 15KP33A-TPTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 15KP33A-TP - 905392-15KP33A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 15KP33A-TP
905392-15KP33A-TP
TVS - TVS - Diodes - 15KP33A-TP 905392-15KP33A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 905392-15KP33A-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 54.8V Clamp - Ipp Tvs Diode Through Hole R-6 Package: Reel - TR Package: R6, Axial Mounting: Through Hole Family Name: 15KP Categories: Circuit Protection Case / Package: R-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 15KP33ATP, -15KP33A-TPCT, -15KP33A-TPTR, 15KP33A-TPCT, 15KP33A-TPTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 905392-15KP33A-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 54.8V Clamp - Ipp Tvs Diode Through Hole R-6
Package: Reel - TR
Package: R6, Axial
Mounting: Through Hole
Family Name: 15KP
Categories: Circuit Protection
Case / Package: R-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15KP33ATP, -15KP33A-TPCT, -15KP33A-TPTR, 15KP33A-TPCT, 15KP33A-TPTR

Buy Now Datasheet
TVS Diodes - 15KP33A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
54.8V Clamp Ipp Tvs Diode Through Hole R-6

54.8V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 15KP33A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
54.8V Clamp Ipp Tvs Diode Through Hole R-6

54.8V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KP33A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KP33A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KP33A-TP
TVS DIODE 33VWM 54.8VC R6

TVS DIODE 33VWM 54.8VC R6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 905392-15KP33A-TP 15KP33A-TPTR-ND 15KP33A-TP
Product Name TVS - TVS - Diodes - 15KP33A-TP TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package R-6 R-6, Axial R-6
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 4963028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
600 W Transient Voltage Suppressor - P6SMB120AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details