Manufacturer: Vishay
Win Source Part Number: 1000559-1.5KE8.2A-E3
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 124A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 7.02VWM 12.1VC 1.5KE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000559-1.5KE8.2A-E3/73 | 1.5KE8.2A-E3/73-ND | 1.5KE8.2A-E3/73 |
| Product Name | TVS - TVS - Diodes - 1.5KE8.2A-E3/73 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 1.5KE | DO-201; DO-201AA, DO-27, Axial | 1.5KE |
| VWM | 7.02 volts | ||
| IPPM | 124 amps | ||
| VC | 12.1 volts | 12.1 volts | 12.1 volts |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |