Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP26
46.2V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 46.2VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP26 | 15KP26-ND | 15KP26 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP26 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 44 volts | 46.2 volts | 46.2 volts |
| VBR | 28.9 to ? volts | 27.31 volts | 27.31 volts |
| Configuration | Single |