Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP70C
119.7V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 70VWM 119.7VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP70C | 15KP70C-ND | 15KP70C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP70C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 114 volts | 120 volts | 120 volts |
| VBR | 77.8 to ? volts | 73.52 volts | 73.52 volts |
| Configuration | Single |