Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP45
76.65V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 45VWM 76.65VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP45 | 15KP45-ND | 15KP45 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP45 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 73 volts | 76.65 volts | 76.65 volts |
| VBR | 50 to ? volts | 47.25 volts | 47.25 volts |
| Configuration | Single |