Littelfuse, Inc. 1500W 5.8V 41A TVS Protection Diode 1.5KE6.8AG

Description
Trans Voltage Suppressor Diode, 1500W, 5.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1.5KE6.8AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 5.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6.8AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 5.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1.5KE6.8AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 5.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6.8AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 5.8V 41A TVS Protection Diode - 144-1.5KE6.8AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 5.8V 41A TVS Protection Diode
144-1.5KE6.8AG
1500W 5.8V 41A TVS Protection Diode 144-1.5KE6.8AG
Trans Voltage Suppressor Diode, 1500W, 5.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1.5KE6.8AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 5.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6.8AG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 5.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1.5KE6.8AG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 5.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 5.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6.8AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE6.8AGOS-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 143A Ipp Tvs Diode Through Hole Axial

10.5V Clamp 143A Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE6.8AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE6.8AG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE6.8AG
TVS DIODE 5.8VWM 10.5VC AXIAL

TVS DIODE 5.8VWM 10.5VC AXIAL

Supplier's Site
Tvs Diode, 1.5Kw, 5.8V, 41A; Product Range Littelfuse - 42K2783 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 5.8V, 41A; Product Range Littelfuse
42K2783
Tvs Diode, 1.5Kw, 5.8V, 41A; Product Range Littelfuse 42K2783
TVS DIODE, 1.5KW, 5.8V, 41A; Product Range:Mosorb 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45VRoHS Compliant: Yes

TVS DIODE, 1.5KW, 5.8V, 41A; Product Range:Mosorb 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE6.8AG 1.5KE6.8AGOS-ND 1.5KE6.8AG 42K2783
Product Name 1500W 5.8V 41A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 5.8V, 41A; Product Range Littelfuse
Configuration Single Single
RoHS Compliant RoHS
Package DO-201; DO-201AD, Axial Axial Axial Leaded
Peak Pulse Power 1500 watts 1500 watts
VC 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data