Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP17
30.77V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 17VWM 30.77VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP17 | 15KP17-ND | 15KP17 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP17 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 29.3 volts | 30.77 volts | 30.77 volts |
| VBR | 18.9 to ? volts | 17.86 volts | 17.86 volts |
| Configuration | Single |