Vishay Intertechnology, Inc. Through-Hole 113V TVS Protection Diode 1.5KE82A-E3/54

Description
1.5kW Unidirectional TVS Diode, 113V Clamping, Through Hole Product overview: 1.5KE82A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5kW Unidirectional TVS Diode, 113V Clamping, Through Hole Product overview: 1.5KE82A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 1.5KE series TVS diode is designed for transient voltage suppression in sensitive electronic applications. It features a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform and offers excellent clamping capability and fast response times. The diode is available in both unidirectional and bidirectional configurations, with a breakdown voltage range from 6.8 V to 540 V for unidirectional types and up to 220 V for bidirectional types. This specific diode has a reverse standoff voltage of 82 V, a maximum clamping voltage of 113 V, and is housed in a DO-201 case style with two pins. It is RoHS compliant and suitable for applications in consumer, computer, industrial, automotive, and telecommunication sectors, providing protection against voltage transients caused by inductive load switching and lightning. The diode is also AEC-Q101 qualified, making it suitable for automotive applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and power handling capabilities.

Datasheet Summary
Powered by GS/AI

The Vishay 1.5KE series TVS diode is designed for transient voltage suppression in sensitive electronic applications. It features a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform and offers excellent clamping capability and fast response times. The diode is available in both unidirectional and bidirectional configurations, with a breakdown voltage range from 6.8 V to 540 V for unidirectional types and up to 220 V for bidirectional types. This specific diode has a reverse standoff voltage of 82 V, a maximum clamping voltage of 113 V, and is housed in a DO-201 case style with two pins. It is RoHS compliant and suitable for applications in consumer, computer, industrial, automotive, and telecommunication sectors, providing protection against voltage transients caused by inductive load switching and lightning. The diode is also AEC-Q101 qualified, making it suitable for automotive applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and power handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 113V TVS Protection Diode - 144-1.5KE82A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 113V TVS Protection Diode
144-1.5KE82A-E3/54
Through-Hole 113V TVS Protection Diode 144-1.5KE82A-E3/54
1.5kW Unidirectional TVS Diode, 113V Clamping, Through Hole Product overview: 1.5KE82A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 113V Clamping, Through Hole Product overview: 1.5KE82A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5KE82A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE82A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
Tvs Diode, 1.5Kw, 82V, 1.5Ke, Full Reel; Tvs Polarity Vishay - 78K1628 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 82V, 1.5Ke, Full Reel; Tvs Polarity Vishay
78K1628
Tvs Diode, 1.5Kw, 82V, 1.5Ke, Full Reel; Tvs Polarity Vishay 78K1628
TVS DIODE, 1.5KW, 82V, 1.5KE, FULL REEL; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:70.1V; Clamping Voltage Max:113V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:77.9V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 82V, 1.5KE, FULL REEL; TVS Polarity:Unidirectional; Reverse Standoff Voltage:70.1V; Clamping Voltage Max:113V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:77.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE82A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE82A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE82A-E3/54
TVS DIODE 70.1VWM 113VC 1.5KE

TVS DIODE 70.1VWM 113VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE82A-E3/54 1.5KE82A-E3/54GICT-ND 78K1628 1.5KE82A-E3/54
Product Name Through-Hole 113V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 82V, 1.5Ke, Full Reel; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data