92V Clamp 16.3A Ipp Tvs Diode Through Hole Axial
TVS DIODE, 1.5KW, 68V, 41A; Product Range:Mosorb 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 58.1VWM 92VC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE68AGOS-ND | 42K2787 | 1.5KE68AG |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 68V, 41A; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial Leaded | Axial |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 92 volts | 92 volts | |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |