11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KE
11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE, 1.5KW, 7.5V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 6.4VWM 11.3VC 1.5KE
TVS Diodes / ESD Suppressors 1500W 7.5V Bidirect
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE7.5CA-E3/54GICT-ND | 78K1574 | 1.5KE7.5CA-E3/54 | 1.5KE7.5CA-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 7.5V, 1.5Ke; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | 1.5KE | DO-201; DO-201-2 (1.5KE) |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 11.3 volts | 11.3 volts | ||
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |