125V Clamp 12A Ipp Tvs Diode Through Hole Axial
1500W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1.5KE91ARL4 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE91ARL4 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1120827-1.5KE91ARL4
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 12A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AD, Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 77.8V
Voltage - Breakdown (Minimum): 86.5V
Voltage - Clamping (Maximum) at Ipp: 125V
TVS DIODE 77.8VWM 125VC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE91ARL4-ND | 144-1.5KE91ARL4 | 1120827-1.5KE91ARL4 | 1.5KE91ARL4 |
| Product Name | TVS Diodes | 1500W 41A TVS Protection Diode | TVS - TVS - Diodes - 1.5KE91ARL4 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 125 volts | 125 volts | ||
| VBR | 86.5 volts | 86.5 volts |