Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP40
69.09V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 40VWM 69.09VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP40 | 15KP40-ND | 15KP40 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP40 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 65.8 volts | 69.09 volts | 69.09 volts |
| VBR | 44.4 to ? volts | 41.96 volts | 41.96 volts |
| Configuration | Single |