Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP75
128.1V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 75VWM 128.1VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP75 | 15KP75-ND | 15KP75 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP75 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 122 volts | 128 volts | 128 volts |
| VBR | 83.3 to ? volts | 78.72 volts | 78.72 volts |
| Configuration | Single |