Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP90C
153.3V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 90VWM 153.3VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP90C | 15KP90C-ND | 15KP90C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP90C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 146 volts | 153 volts | 153 volts |
| VBR | 100 to ? volts | 94.5 volts | 94.5 volts |
| Configuration | Single |