125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE
Manufacturer: Vishay
Win Source Part Number: 1000564-1.5KE91A-E3/
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
TVS DIODE 77.8VWM 125VC 1.5KE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE91A-E3/73-ND | 1000564-1.5KE91A-E3/73 | 1.5KE91A-E3/73 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE91A-E3/73 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 125 volts | 125 volts | 125 volts |
| VBR | 86.5 volts | 86.5 volts | 86.5 volts |