Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP43C
73.19V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 43VWM 73.19VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP43C | 15KP43C-ND | 15KP43C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP43C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 69.7 volts | 73.19 volts | 73.19 volts |
| VBR | 47.8 to ? volts | 45.17 volts | 45.17 volts |
| Configuration | Single |