Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP64
109.2V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 64VWM 109.2VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP64 | 15KP64-ND | 15KP64 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP64 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 104 volts | 109 volts | 109 volts |
| VBR | 71.1 to ? volts | 67.19 volts | 67.19 volts |
| Configuration | Single |