13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE
13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 7.78VWM 13.4VC 1.5KE
TVS DIODE, 1.5KW, 9.1V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 7.78V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE9.1A-E3/54GICT-ND | 1.5KE9.1A-E3/54 | 78K1648 | 05R5972 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 9.1V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 7.78V, 1.5Ke; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-201; DO-201 | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 13.4 volts | 13.4 volts | ||
| VBR | 8.65 volts | 8.65 volts | 8.65 volts |