92V Clamp 16.3A Ipp Tvs Diode Through Hole 1.5KE
92V Clamp 16.3A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 58.1VWM 92VC 1.5KE
TVS DIODE, 1.5KW, 68V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 68V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE68CA-E3/54GITR-ND | 1.5KE68CA-E3/54 | 08R3843 | 78K1552 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 68V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 68V, 1.5Ke, Full Reel; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-201; DO-201 | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 92 volts | 92 volts | ||
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |