Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP100C
170.1V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 100VWM 170.1VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP100C | 15KP100C-ND | 15KP100C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP100C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 162 volts | 170 volts | 170 volts |
| VBR | 111 to ? volts | 105 volts | 105 volts |
| Configuration | Single |