10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE
10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE
Bidirectional 1500W TVS diode 5.8V 1.5KE
Bidirectional 1500W TVS diode 5.8V 1.5KE
Bidirectional 1500W TVS diode 5.8V 1.5KE
1.5kW Bidirectional TVS Diode, 10.5V Clamping, DO-201 Product overview: 1.5KE6.8CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6.8CA-E3/54
TVS DIODE, 1.5KW, 6.8V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 6.8V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 5.8VWM 10.5VC 1.5KE
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE6.8CA-E3/54GICT-ND | 6378315 | 6378315P | 144-1.5KE6.8CA-E3/54 | 78K1508 | 05R5966 | 1.5KE6.8CA-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 10.5V TVS Protection Diode | Tvs Diode, 1.5Kw, 6.8V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 6.8V, 1.5Ke; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5ke | 1.5KE | Tape and Reel | Axial Leaded | DO-201; DO-201 | 1.5KE |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 10.5 volts | 10.5 volts | |||||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |