Vishay Intertechnology, Inc. 7.78V TVS Protection Diode 1.5KE9.1CA-E3/73

Description
TVS Diode Single Bi-Dir 7.78V 1.5KW 2-Pin Case 1.5KE Ammo Product overview: 1.5KE9.1CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE9.1CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Single Bi-Dir 7.78V 1.5KW 2-Pin Case 1.5KE Ammo Product overview: 1.5KE9.1CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE9.1CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.78V TVS Protection Diode - 144-1.5KE9.1CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.78V TVS Protection Diode
144-1.5KE9.1CA-E3/73
7.78V TVS Protection Diode 144-1.5KE9.1CA-E3/73
TVS Diode Single Bi-Dir 7.78V 1.5KW 2-Pin Case 1.5KE Ammo Product overview: 1.5KE9.1CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE9.1CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode Single Bi-Dir 7.78V 1.5KW 2-Pin Case 1.5KE Ammo Product overview: 1.5KE9.1CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE9.1CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE9.1CA-E3/73 - 760044-1.5KE9.1CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE9.1CA-E3/73
760044-1.5KE9.1CA-E3/73
TVS - TVS - Diodes - 1.5KE9.1CA-E3/73 760044-1.5KE9.1CA-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760044-1.5KE9.1CA-E3 /73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7.78V Current - Peak Pulse (10/1000μs): 112A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE9.1CA Categories: Circuit Protection Minimum Breakdown Voltage: 8.65V Manufacturer Package: 1.5KE Maximum Clamping Voltage: 13.4V Alternative Parts (Cross-Reference): 1.5KE9.1CA; 1.5KE9V1CA-B; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760044-1.5KE9.1CA-E3/73
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.78V
Current - Peak Pulse (10/1000μs): 112A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE9.1CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 8.65V
Manufacturer Package: 1.5KE
Maximum Clamping Voltage: 13.4V
Alternative Parts (Cross-Reference): 1.5KE9.1CA; 1.5KE9V1CA-B;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1.5KE9.1CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE

13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
1.5Kw,9.1V 5%,bidir,axial Tvs Vishay - 78K1659 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,9.1V 5%,bidir,axial Tvs Vishay
78K1659
1.5Kw,9.1V 5%,bidir,axial Tvs Vishay 78K1659
1.5KW,9.1V 5%,BIDIR,AXIAL TVS

1.5KW,9.1V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE9.1CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE9.1CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE9.1CA-E3/73
TVS DIODE 7.78VWM 13.4VC 1.5KE

TVS DIODE 7.78VWM 13.4VC 1.5KE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE9.1CA-E3/73 760044-1.5KE9.1CA-E3/73 1.5KE9.1CA-E3/73-ND 78K1659 1.5KE9.1CA-E3/73
Product Name 7.78V TVS Protection Diode TVS - TVS - Diodes - 1.5KE9.1CA-E3/73 TVS Diodes 1.5Kw,9.1V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Ammo DO-201; DO-201AA, DO-27, Axial 1.5KE
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data