12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KE
12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 7.02VWM 12.1VC 1.5KE
TVS DIODE, 1.5KW, 8.2V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE8.2A-E3/54GITR-ND | 1.5KE8.2A-E3/54 | 78K1605 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 8.2V, 1.5Ke; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5KE | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |