Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP51C
86.94V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 51VWM 86.94VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP51C | 15KP51C-ND | 15KP51C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP51C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 82.8 volts | 86.94 volts | 86.94 volts |
| VBR | 56.7 to ? volts | 53.58 volts | 53.58 volts |
| Configuration | Single |