Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP30
53.24V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 30VWM 53.24VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP30 | 15KP30-ND | 15KP30 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP30 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 50.7 volts | 53.24 volts | 53.24 volts |
| VBR | 33.3 to ? volts | 31.47 volts | 31.47 volts |
| Configuration | Single |