Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP48
81.59V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 48VWM 81.59VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP48 | 15KP48-ND | 15KP48 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP48 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 77.7 volts | 81.59 volts | 81.59 volts |
| VBR | 53.3 to ? volts | 50.37 volts | 50.37 volts |
| Configuration | Single |