Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP85C
143.85V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 85VWM 143.85VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP85C | 15KP85C-ND | 15KP85C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP85C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 137 volts | 144 volts | 144 volts |
| VBR | 94.4 to ? volts | 89.21 volts | 89.21 volts |
| Configuration | Single |