10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE
10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE, 1.5KW, 6.8V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 6.8V, 1.5KE, FULL REEL; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, AEC-Q101, 1.5KW, 5.8V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 10.5VC 1.5KE
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6375928 | 6375928P | 1.5KE6.8A-E3/54GITR-ND | 05R5965 | 78K1498 | 60AC4020 | 1.5KE6.8A-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 6.8V, 1.5Ke; Product Range Vishay | Tvs Diode, 1.5Kw, 6.8V, 1.5Ke, Full Reel; Product Range Vishay | Tvs Diode, Aec-Q101, 1.5Kw, 5.8V, Unidir; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | 1.5ke | 1.5KE | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | Axial Leaded | DO-201; DO-201 | 1.5KE |
| Pin Count | 2 | 2 | 2 | 2 | 2 | ||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional |