Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP18
32.45V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 18VWM 32.45VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP18 | 15KP18-ND | 15KP18 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP18 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 30.9 volts | 32.45 volts | 32.45 volts |
| VBR | 20 to ? volts | 18.9 volts | 18.9 volts |
| Configuration | Single |