178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600
TVS DIODE 110VWM 178.6VC P600
TVS 15000W, STAND-OFF VOLTAGE = 110V, +/- 5%, UNI-DIR P600 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA110AE3/TR13-ND | 15KPA110AE3/TR13 | 36AJ2531 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 15000W, Stand-Off Voltage = 110V, +/5%, Uni-Dir P600 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 179 volts | 179 volts |