Vishay Intertechnology, Inc. TVS Diodes 1.5KE91A-E3/54

Description
125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5KE91A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE

125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1.5KE91A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE

125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE91A-E3/54 - 808014-1.5KE91A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE91A-E3/54
808014-1.5KE91A-E3/54
TVS - TVS - Diodes - 1.5KE91A-E3/54 808014-1.5KE91A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808014-1.5KE91A-E3/5 4 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 77.8V Voltage - Breakdown (Min): 86.5V Current - Peak Pulse (10/1000μs): 12A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 125V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808014-1.5KE91A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 77.8V
Voltage - Breakdown (Min): 86.5V
Current - Peak Pulse (10/1000μs): 12A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 125V

Buy Now
Through-Hole 91V 125V TVS Protection Diode - 144-1.5KE91A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 91V 125V TVS Protection Diode
144-1.5KE91A-E3/54
Through-Hole 91V 125V TVS Protection Diode 144-1.5KE91A-E3/54
1.5kW TVS Diode, 91V, 125V Clamp, Unidirectional, Through Hole Product overview: 1.5KE91A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 91V, 125V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 91V, 125V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE91A-E3/54 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 91V, 125V Clamp, Unidirectional, Through Hole Product overview: 1.5KE91A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 91V, 125V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 91V, 125V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE91A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 91V, 1.5Ke; Product Range Vishay - 78K1669 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 91V, 1.5Ke; Product Range Vishay
78K1669
Tvs Diode, 1.5Kw, 91V, 1.5Ke; Product Range Vishay 78K1669
TVS DIODE, 1.5KW, 91V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:77.8V; Clamping Voltage Max:125V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:86.5V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 91V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:77.8V; Clamping Voltage Max:125V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:86.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE91A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE91A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE91A-E3/54
TVS DIODE 77.8VWM 125VC 1.5KE

TVS DIODE 77.8VWM 125VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE91A-E3/54GICT-ND 808014-1.5KE91A-E3/54 144-1.5KE91A-E3/54 78K1669 1.5KE91A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 1.5KE91A-E3/54 Through-Hole 91V 125V TVS Protection Diode Tvs Diode, 1.5Kw, 91V, 1.5Ke; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201; DO-201 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 125 volts 125 volts 125 volts
VBR 86.5 volts 86.5 volts 86.5 volts 86.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 568-13186-2-ND - DigiKey
Specs
Configuration Single
Package 0201 (0603 Metric)
View Details
TVS Diodes - 1222406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details