Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP24
42.53V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 24VWM 42.53VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP24 | 15KP24-ND | 15KP24 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP24 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 40.5 volts | 42.53 volts | 42.53 volts |
| VBR | 26.7 to ? volts | 25.23 volts | 25.23 volts |
| Configuration | Single |