Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP33C
57.54V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 33VWM 57.54VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP33C | 15KP33C-ND | 15KP33C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP33C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 54.8 volts | 57.54 volts | 57.54 volts |
| VBR | 36.7 to ? volts | 34.68 volts | 34.68 volts |
| Configuration | Single |