Manufacturer: STMicroelectronics
Win Source Part Number: 853494-1.5KE82ARL
Series: 1.5KE, TRANSIL™
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 1.5KE
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
146V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS Diode 1.5kW 82V Unidirectional DO-201 Zener Product overview: 1.5KE82ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 82V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 82V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE82ARL can be used for catalog matching and distributor lookup.
TVS DIODE 70.1VWM 146VC DO201
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 853494-1.5KE82ARL | 1.5KE82ARL-ND | 144-1.5KE82ARL | 1.5KE82ARL |
| Product Name | TVS - TVS - Diodes - 1.5KE82ARL | TVS Diodes | Zener 82V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 146 volts | 146 volts |