13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 5.8VWM 13.4VC DO201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6609-2-ND | 1.5KE6V8CARL |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts |