11.3V Clamp Ipp Tvs Diode Through Hole DO-201AE
11.3V Clamp Ipp Tvs Diode Through Hole DO-201AE
TVS DIODE 6.4VWM 11.3VC DO201AE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE7.5A-TPMSCT-ND | 1.5KE7.5A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AE, Axial | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | 1500 watts |