Manufacturer: Vishay
Win Source Part Number: 1000548-1.5KE6.8CA-E
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 1.5KE
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 143A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE
TVS DIODE 5.8VWM 10.5VC 1.5KE
1.5KW,6.8V 5%,BIDIR,AXIAL TVS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000548-1.5KE6.8CA-E3/73 | 1.5KE6.8CA-E3/73-ND | 1.5KE6.8CA-E3/73 | 78K1509 |
| Product Name | TVS - TVS - Diodes - 1.5KE6.8CA-E3/73 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,6.8V 5%,bidir,axial Tvs Vishay |
| Package | 1.5KE | DO-201; DO-201AA, DO-27, Axial | 1.5KE | |
| VWM | 5.8 volts | |||
| IPPM | 143 amps | |||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |