Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP60
102.17V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 60VWM 102.17VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP60 | 15KP60-ND | 15KP60 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP60 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 97.3 volts | 102 volts | 102 volts |
| VBR | 66.7 to ? volts | 63.03 volts | 63.03 volts |
| Configuration | Single |