The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
30.9V Clamp 488.7A Ipp Tvs Diode Through Hole P600
TVS DIODE 18VWM 30.9VC P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 905395-15KPA18A
Series: 15KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 30.9V Clamp 488.7A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE 18VWM 30.9VC P600
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA18A | 18-15KPA18ATR-ND | 905395-15KPA18A | 01P9709 | 15KPA18A | 15KPA18A |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 15KPA18A | Tvs Diode, Full Reel; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 30.9 volts | 30.9 volts | 30.9 volts | |||
| VBR | 20.11 to 22.01 volts | 20.11 volts | 20.11 volts | 20.11 volts | ||
| Configuration | Single | |||||
| Package | P600, Axial | P600 | Axial Leaded | P600-2 | P600 | |
| Peak Pulse Power | 15000 watts | 15000 watts |